Micron Technology, Inc. Memory MT29F16G08ADACAH4:C

Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F16G08ADACAH4:C-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F16G08ADACAH4:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ADACAH4:C
Memory IC and Storage Component 774-MT29F16G08ADACAH4:C
IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G08ADACAH4:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ADACAH 4:C can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G08ADACAH4:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ADACAH4:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F16G08ADACAH4:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ADACAH4:C
Memory - Flash - MT29F16G08ADACAH4:C
Manufacturer: Micron Technology Inc. Features: Memory IC Package: Bulk Part Status: Obsolete Family Name: MT29F16G08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Features: Memory IC
Package: Bulk
Part Status: Obsolete
Family Name: MT29F16G08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 16GBIT PARALLEL 63VFBGA

IC FLASH 16GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ADACAH4:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ADACAH4:C
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ADACAH4:C
IC FLASH 16GBIT PARALLEL 63VFBGA

IC FLASH 16GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - MT29F16G08ADACAH4:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 16Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F16G08ADACAH4:C-ND 774-MT29F16G08ADACAH4:C MT29F16G08ADACAH4:C MT29F16G08ADACAH4:C MT29F16G08ADACAH4:C
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F16G08ADACAH4:C Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - S25FL064LABMFA010CL - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers
Memory - 27LV512-20/L089 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details