FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F16G08ABACA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): K9WAG08U1B-PIB0000; K9WAG08U1A-PCB00; K9WAG08U1A-PIB00; JS29F16G08FANB1SLA38
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08ABACAWP-IT
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I
IC FLSH 16GBIT PARALLEL 48TSOP I
IC FLASH 16GBIT PAR 48TSOP I
IC FLSH 16GBIT PARALLEL 48TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F16G08ABACAWP-IT:C-ND | 774-MT29F16G08ABACAWP-IT:C | MT29F16G08ABACAWP-IT:C | MT29F16G08ABACAWP-IT:C | MT29F16G08ABACAWP-IT:C | MT29F16G08ABACAWP-IT:C | |
| Product Name | Memory | Memory - Flash - MT29F16G08ABACAWP-IT:C | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | FLASH - NAND |