FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08ABABAWP-IT
Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F16G08
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 557-1482-6, 557-1482-2, 557-1482-1, MT29F16G08ABABAWPITB
IC FLASH 16GBIT PAR 48TSOP I
IC FLSH 16GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1482-2-ND | 774-MT29F16G08ABABAWP-IT:B TR | MT29F16G08ABABAWP-IT:B TR | MT29F16G08ABABAWP-IT:B TR | MT29F16G08ABABAWP-IT:B TR | |
| Product Name | Memory | Memory IC and Storage Component | Memory - Unclassified Memory - MT29F16G08ABABAWP-IT:B TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |