Micron Technology, Inc. IT infrastructure Memory MT29F128G08CKCCBH2-12:C

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 100-TBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08CKCCBH2-12:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08CKCCBH2-12:C
Integrated Circuits (ICs) - Memory - Memory MT29F128G08CKCCBH2-12:C
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F128G08CKCCBH2-12:C MT29F128G08CKCCBH2-12:C MT29F128G08CKCCBH2-12:C
Product Name IT infrastructure Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details