Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 960
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 83 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F128G08
Product Status: Obsolete
IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFABBWP-1
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:MLC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:83MHz RoHS Compliant: Yes
IC FLASH 128GBIT PAR 48TSOP I
IC FLASH 128GBIT PAR 48TSOP I
IC FLASH 128GBIT PAR 48TSOP I
FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 48-TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F128G08CFABBWP-12IT:B | 80AH7691 | MT29F128G08CFABBWP-12IT:B | MT29F128G08CFABBWP-12IT:B | MT29F128G08CFABBWP-12IT:B | MT29F128G08CFABBWP-12IT:B | |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Package Type | Tray | TSOP-I | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |