Manufacturer: Micron Technology Inc.
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 128Gb (16G x 8)
Family Name: MT29F128G08CFAAAWP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F128G08CFABBWP-1
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFAAAWP-I
FLASH - NAND Memory IC 128Gbit Parallel 48-TSOP I
IC FLASH 128GBIT PAR 48TSOP I
IC FLASH 128GBIT PAR 48TSOP I
IC FLASH 128GBIT PAR 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F128G08CFAAAWP-ITZ:A | MT29F128G08CFAAAWP-ITZ:A | MT29F128G08CFAAAWP-ITZ:A | MT29F128G08CFAAAWP-ITZ:A | MT29F128G08CFAAAWP-ITZ:A | |
| Product Name | Memory - Flash - MT29F128G08CFAAAWP-ITZ:A | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile |