Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT29F128G08CBCEBJ4-37ES:E TR

Description
IC FLASH 128GBIT PAR 132VBGA
Description
IC FLASH 128GBIT PAR 132VBGA

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08CBCEBJ4-37ES:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08CBCEBJ4-37ES:E TR
Integrated Circuits (ICs) - Memory - Memory MT29F128G08CBCEBJ4-37ES:E TR
IC FLASH 128GBIT PAR 132VBGA

IC FLASH 128GBIT PAR 132VBGA

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 267 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 128Gbit Parallel 267 MHz 132-VBGA (12x18)

Buy Now
IC FLASH 128GBIT PAR 132VBGA

IC FLASH 128GBIT PAR 132VBGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT29F128G08CBCEBJ4-37ES:E TR MT29F128G08CBCEBJ4-37ES:E TR MT29F128G08CBCEBJ4-37ES:E TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details