Micron Technology, Inc. Memory - Flash - MT29F128G08AMCABH2-10ITZ:A TR MT29F128G08AMCABH2-10ITZ:A TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-TBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA (12x18) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-TBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA (12x18) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F128G08AMCABH2-10ITZ:A TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08AMCABH2-10ITZ:A TR
Memory - Flash - MT29F128G08AMCABH2-10ITZ:A TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-TBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA (12x18) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-TBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TBGA (12x18)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Memory - MT29F128G08AMCABH2-10ITZ:ATR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100MHz 100-TBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F128G08AMCABH2-10ITZ:A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08AMCABH2-10ITZ:A TR
Memory IC and Storage Component 774-MT29F128G08AMCABH2-10ITZ:A TR
IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-1 0ITZ:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCAB H2-10ITZ:A TR can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-10ITZ:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCABH2-10ITZ:A TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08AMCABH2-10ITZ:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08AMCABH2-10ITZ:A TR
Integrated Circuits (ICs) - Memory - Memory MT29F128G08AMCABH2-10ITZ:A TR
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 100 MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 128Gbit Parallel 100 MHz 100-TBGA (12x18)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F128G08AMCABH2-10ITZ:ATR-ND 774-MT29F128G08AMCABH2-10ITZ:A TR MT29F128G08AMCABH2-10ITZ:A TR MT29F128G08AMCABH2-10ITZ:A TR MT29F128G08AMCABH2-10ITZ:A TR
Product Name Memory - Flash - MT29F128G08AMCABH2-10ITZ:A TR Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details