IC FLASH 128GBIT PARALLEL 52VLGA Product overview: MT29F128G08AMAAAC5:A
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bulk
Standard Package: 1,000
Mounting: Surface Mount
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 52-VLGA (18x14)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 52-VLGA
Memory Format: FLASH
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Base Product Number: MT29F128G08
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC FLASH 128GBIT PARALLEL 52VLGA
FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)
IC FLASH 128GBIT PARALLEL 52VLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F128G08AMAAAC5:A | MT29F128G08AMAAAC5:A | MT29F128G08AMAAAC5:A | MT29F128G08AMAAAC5:A | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |