Micron Technology, Inc. Memory MT29E512G08CKCBBH7-6:B TR

Description
FLASH - NAND Memory IC 512Gbit Parallel 167 MHz 152-TBGA
Description
FLASH - NAND Memory IC 512Gbit Parallel 167 MHz 152-TBGA

Suppliers

Company
Product
Description
Supplier Links
FLASH - NAND Memory IC 512Gbit Parallel 167 MHz 152-TBGA

FLASH - NAND Memory IC 512Gbit Parallel 167 MHz 152-TBGA

Buy Now
IC FLASH 512GBIT PAR 152TBGA

IC FLASH 512GBIT PAR 152TBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number MT29E512G08CKCBBH7-6:B TR MT29E512G08CKCBBH7-6:B TR
Product Name Memory Memory
Memory Category Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers