Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT29E4T08CTHBBM5-3:B

Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,120 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Tb (512G x 8) Voltage - Supply: 2.5V ~ 3.6V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 333 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29E4 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,120 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Tb (512G x 8) Voltage - Supply: 2.5V ~ 3.6V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 333 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29E4 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,120 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Tb (512G x 8) Voltage - Supply: 2.5V ~ 3.6V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 333 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29E4 Product Status: Not For New Designs

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,120
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Tb (512G x 8)
Voltage - Supply: 2.5V ~ 3.6V
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 333 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29E4
Product Status: Not For New Designs

Buy Now
333MHZ Memory IC and Storage Component - 774-MT29E4T08CTHBBM5-3:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Memory IC and Storage Component
774-MT29E4T08CTHBBM5-3:B
333MHZ Memory IC and Storage Component 774-MT29E4T08CTHBBM5-3:B
IC FLASH 4TBIT PARALLEL 333MHZ Product overview: MT29E4T08CTHBBM5-3:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E4T08CTHBBM5 -3:B can be used for catalog matching and distributor lookup.

IC FLASH 4TBIT PARALLEL 333MHZ Product overview: MT29E4T08CTHBBM5-3:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E4T08CTHBBM5-3:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29E4T08CTHBBM5-3:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Tbit Parallel 333 MHz

FLASH - NAND Memory IC 4Tbit Parallel 333 MHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29E4T08CTHBBM5-3:B
Integrated Circuits (ICs) - Memory - Memory MT29E4T08CTHBBM5-3:B
IC FLASH 4TBIT PARALLEL 333MHZ

IC FLASH 4TBIT PARALLEL 333MHZ

Supplier's Site
IC FLASH 4TB PARALLEL 333MHZ

IC FLASH 4TB PARALLEL 333MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29E4T08CTHBBM5-3:B MT29E4T08CTHBBM5-3:B MT29E4T08CTHBBM5-3:B MT29E4T08CTHBBM5-3:B
Product Name Integrated Circuits (ICs) - Memory 333MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.5V ~ 3.6V 3.6V; 2.5V ~ 3.6V 3.6V; 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details