Micron Technology, Inc. Memory IC and Storage Component MT29E2T08CTCCBJ7-6:C

Description
IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29E2T08CTCCBJ7-6:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E2T08CTCCBJ7 -6:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29E2T08CTCCBJ7-6:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E2T08CTCCBJ7 -6:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29E2T08CTCCBJ7-6:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29E2T08CTCCBJ7-6:C
Memory IC and Storage Component 774-MT29E2T08CTCCBJ7-6:C
IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29E2T08CTCCBJ7-6:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E2T08CTCCBJ7 -6:C can be used for catalog matching and distributor lookup.

IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29E2T08CTCCBJ7-6:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E2T08CTCCBJ7-6:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29E2T08CTCCBJ7-6:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29E2T08CTCCBJ7-6:C
Memory - Flash - MT29E2T08CTCCBJ7-6:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Tb (256G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 152-LBGA (14x18) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 152-LBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Tb (256G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 152-LBGA (14x18)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 152-LBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 2TB PARALLEL 152LBGA

IC FLASH 2TB PARALLEL 152LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29E2T08CTCCBJ7-6:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29E2T08CTCCBJ7-6:C
Integrated Circuits (ICs) - Memory - Memory MT29E2T08CTCCBJ7-6:C
IC FLASH 2TB PARALLEL 152LBGA

IC FLASH 2TB PARALLEL 152LBGA

Supplier's Site
Memory - MT29E2T08CTCCBJ7-6:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Tbit Parallel 167 MHz 152-LBGA (14x18)

FLASH - NAND Memory IC 2Tbit Parallel 167 MHz 152-LBGA (14x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29E2T08CTCCBJ7-6:C MT29E2T08CTCCBJ7-6:C MT29E2T08CTCCBJ7-6:C MT29E2T08CTCCBJ7-6:C
Product Name Memory IC and Storage Component Memory - Flash - MT29E2T08CTCCBJ7-6:C Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray BGA BGA; 152-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8714 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details