Micron Technology, Inc. Memory - Flash - MT29C8G96MAAFBACKD-5 WT MT29C8G96MAAFBACKD-5 WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725508-MT29C8G96MAAF BACKD-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MT29C8G96 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725508-MT29C8G96MAAF BACKD-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MT29C8G96 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C8G96MAAFBACKD-5 WT - 725508-MT29C8G96MAAFBACKD-5 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C8G96MAAFBACKD-5 WT
725508-MT29C8G96MAAFBACKD-5 WT
Memory - Flash - MT29C8G96MAAFBACKD-5 WT 725508-MT29C8G96MAAFBACKD-5 WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 725508-MT29C8G96MAAF BACKD-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MT29C8G96 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 725508-MT29C8G96MAAFBACKD-5 WT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MT29C8G96
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
200MHZ Memory IC and Storage Component - 774-MT29C8G96MAAFBACKD-5 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Memory IC and Storage Component
774-MT29C8G96MAAFBACKD-5 WT
200MHZ Memory IC and Storage Component 774-MT29C8G96MAAFBACKD-5 WT
IC FLASH RAM 8G PARALLEL 200MHZ Product overview: MT29C8G96MAAFBACKD-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAAFBAC KD-5 WT can be used for catalog matching and distributor lookup.

IC FLASH RAM 8G PARALLEL 200MHZ Product overview: MT29C8G96MAAFBACKD-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAAFBACKD-5 WT can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz

FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz

Buy Now
IC FLASH RAM 8GBIT PAR 200MHZ

IC FLASH RAM 8GBIT PAR 200MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 725508-MT29C8G96MAAFBACKD-5 WT 774-MT29C8G96MAAFBACKD-5 WT MT29C8G96MAAFBACKD-5 WT MT29C8G96MAAFBACKD-5 WT
Product Name Memory - Flash - MT29C8G96MAAFBACKD-5 WT 200MHZ Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 2385263 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details