Micron Technology, Inc. Memory - Flash - MT29C4G96MAZBACKD-5 E WT MT29C4G96MAZBACKD-5 E WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 809746-MT29C4G96MAZB ACKD-5 E WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Part Status: Obsolete (End Of Life) Supplier Device Package: 137-TFBGA (10.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 137-TFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT29C4G96M
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 809746-MT29C4G96MAZB ACKD-5 E WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Part Status: Obsolete (End Of Life) Supplier Device Package: 137-TFBGA (10.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 137-TFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT29C4G96M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C4G96MAZBACKD-5 E WT - 809746-MT29C4G96MAZBACKD-5 E WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C4G96MAZBACKD-5 E WT
809746-MT29C4G96MAZBACKD-5 E WT
Memory - Flash - MT29C4G96MAZBACKD-5 E WT 809746-MT29C4G96MAZBACKD-5 E WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 809746-MT29C4G96MAZB ACKD-5 E WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Part Status: Obsolete (End Of Life) Supplier Device Package: 137-TFBGA (10.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 137-TFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT29C4G96M

Manufacturer: Micron Technology Inc.
Win Source Part Number: 809746-MT29C4G96MAZBACKD-5 E WT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 137-TFBGA (10.5x13)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 137-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
Part Number Series: MT29C4G96M

Buy Now
Memory IC and Storage Component - 774-MT29C4G96MAZBACKD-5 E WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C4G96MAZBACKD-5 E WT
Memory IC and Storage Component 774-MT29C4G96MAZBACKD-5 E WT
IC FLASH RAM 4GBIT PAR 137TFBGA Product overview: MT29C4G96MAZBACKD-5 E WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAZBACK D-5 E WT can be used for catalog matching and distributor lookup.

IC FLASH RAM 4GBIT PAR 137TFBGA Product overview: MT29C4G96MAZBACKD-5 E WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAZBACKD-5 E WT can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)

FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)

Buy Now
IC FLASH RAM 4GBIT PAR 137TFBGA

IC FLASH RAM 4GBIT PAR 137TFBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C4G96MAZBACKD-5 E WT
Integrated Circuits (ICs) - Memory - Memory MT29C4G96MAZBACKD-5 E WT
IC FLASH RAM 4GBIT PAR 137TFBGA

IC FLASH RAM 4GBIT PAR 137TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 809746-MT29C4G96MAZBACKD-5 E WT 774-MT29C4G96MAZBACKD-5 E WT MT29C4G96MAZBACKD-5 E WT MT29C4G96MAZBACKD-5 E WT MT29C4G96MAZBACKD-5 E WT
Product Name Memory - Flash - MT29C4G96MAZBACKD-5 E WT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM Flash; Non-Volatile, Volatile
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V -25degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details