IC FLASH RAM 4GBIT PAR 137VFBGA Product overview: MT29C4G96MAAHBACKD-5
Manufacturer: Micron Technology Inc.
Win Source Part Number: 755209-MT29C4G96MAAH
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Categories: Integrated Circuits
Supplier Device Package: 137-VFBGA (13x10.5)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 137-VFBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: MT29C4G96M
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
IC FLASH RAM 4GBIT PAR 137VFBGA
IC FLASH RAM 4GBIT PAR 137VFBGA
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 137-VFBGA (13x10.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C4G96MAAHBACKD-5 WT | 755209-MT29C4G96MAAHBACKD-5 WT | MT29C4G96MAAHBACKD-5 WT | MT29C4G96MAAHBACKD-5 WT | MT29C4G96MAAHBACKD-5 WT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29C4G96MAAHBACKD-5 WT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; Non-Volatile | Flash; FLASH, RAM | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | BGA; Bulk | BGA | BGA; 137-VFBGA |