Manufacturer: Micron Technology Inc.
Win Source Part Number: 886084-MT29C4G48MAZB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND, Mobile LPDRAM Memory IC 4Gb (256M x 16)(NAND), 2G (128M x 16)(LPDRAM) Parallel 208 MHz 137-VFBGA (13x10.5)
Package: Tray
Package: 137-VFBGA
Mounting: Surface Mount
Family Name: MT29C4G48M
Categories: Integrated Circuits (ICs)
Case / Package: 137-VFBGA (13x10.5)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1140
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -MT29C4G48MAZBBAKS-4
IC FLASH RAM 4GBIT PAR 137VFBGA Product overview: MT29C4G48MAZBBAKS-48
IC FLASH 4GB LPDDR 137VFBGA
IC FLASH RAM 4GBIT PAR 137VFBGA
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:137Pins; Access Time:22ns RoHS Compliant: Yes
FLASH MEMORY, 6GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FLASH RAM 4GBIT PAR 137VFBGA
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 208 MHz 137-VFBGA (13x10.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886084-MT29C4G48MAZBBAKS-48 IT | 774-MT29C4G48MAZBBAKS-48 IT | MT29C4G48MAZBBAKS-48 IT | MT29C4G48MAZBBAKS-48 IT | 80AH7642 | 91AH7941 | MT29C4G48MAZBBAKS-48 IT | MT29C4G48MAZBBAKS-48 IT |
| Product Name | Memory - Flash - MT29C4G48MAZBBAKS-48 IT | Memory IC and Storage Component | Memory | Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 6Gbit, -40 To 85Deg C Rohs Compliant Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; FLASH, RAM | Flash; FLASH - NAND, Mobile LPDRAM | Flash | Flash | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | BGA; 137-VFBGA (13x10.5) | BGA; Tray | 137-VFBGA | VFBGA | BGA; 137-VFBGA | |||
| Access Time | 6.5 ns | 22 ns | ||||||
| Address Bus Width | 8 to 32 bits |