Micron Technology, Inc. Memory - Flash - MT29C4G48MAZBAAKS-5 WT TR MT29C4G48MAZBAAKS-5 WT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 137015-MT29C4G48MAZB AAKS-5 WT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 4Gb (256M x 16)(NAND), 2Gb (128M x 16)(LPDRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 137-VFBGA (13x10.5) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 137015-MT29C4G48MAZB AAKS-5 WT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 4Gb (256M x 16)(NAND), 2Gb (128M x 16)(LPDRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 137-VFBGA (13x10.5) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C4G48MAZBAAKS-5 WT TR - 137015-MT29C4G48MAZBAAKS-5 WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C4G48MAZBAAKS-5 WT TR
137015-MT29C4G48MAZBAAKS-5 WT TR
Memory - Flash - MT29C4G48MAZBAAKS-5 WT TR 137015-MT29C4G48MAZBAAKS-5 WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 137015-MT29C4G48MAZB AAKS-5 WT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 4Gb (256M x 16)(NAND), 2Gb (128M x 16)(LPDRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 137-VFBGA (13x10.5) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 137015-MT29C4G48MAZBAAKS-5 WT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND, Mobile LPDRAM
Memory Size: 4Gb (256M x 16)(NAND), 2Gb (128M x 16)(LPDRAM)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 137-VFBGA (13x10.5)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH, RAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29C4G48MAZBAAKS-5 WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C4G48MAZBAAKS-5 WT TR
Memory IC and Storage Component 774-MT29C4G48MAZBAAKS-5 WT TR
IC FLASH/LPDRAM 6GBIT 137VFBGA Product overview: MT29C4G48MAZBAAKS-5 WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G48MAZBAAK S-5 WT TR can be used for catalog matching and distributor lookup.

IC FLASH/LPDRAM 6GBIT 137VFBGA Product overview: MT29C4G48MAZBAAKS-5 WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G48MAZBAAKS-5 WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH RAM 4GBIT PAR 137VFBGA

IC FLASH RAM 4GBIT PAR 137VFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 200 MHz 137-VFBGA (13x10.5)

FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 200 MHz 137-VFBGA (13x10.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 137015-MT29C4G48MAZBAAKS-5 WT TR 774-MT29C4G48MAZBAAKS-5 WT TR MT29C4G48MAZBAAKS-5 WT TR MT29C4G48MAZBAAKS-5 WT TR
Product Name Memory - Flash - MT29C4G48MAZBAAKS-5 WT TR Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH, RAM; DRAM Chip Flash; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details