Micron Technology, Inc. Memory - Flash - MT29C2G24MAABAHAMD-5 IT MT29C2G24MAABAHAMD-5 IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789886-MT29C2G24MAAB AHAMD-5 IT Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 130-VFBGA Mounting: SMD Technology: FLASH - NAND, Mobile LPDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16)(NAND), 1Gb (64M x 16)(LPDRAM) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 130-VFBGA (8x9) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789886-MT29C2G24MAAB AHAMD-5 IT Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 130-VFBGA Mounting: SMD Technology: FLASH - NAND, Mobile LPDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16)(NAND), 1Gb (64M x 16)(LPDRAM) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 130-VFBGA (8x9) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C2G24MAABAHAMD-5 IT - 789886-MT29C2G24MAABAHAMD-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C2G24MAABAHAMD-5 IT
789886-MT29C2G24MAABAHAMD-5 IT
Memory - Flash - MT29C2G24MAABAHAMD-5 IT 789886-MT29C2G24MAABAHAMD-5 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 789886-MT29C2G24MAAB AHAMD-5 IT Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 130-VFBGA Mounting: SMD Technology: FLASH - NAND, Mobile LPDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16)(NAND), 1Gb (64M x 16)(LPDRAM) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 130-VFBGA (8x9) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 789886-MT29C2G24MAABAHAMD-5 IT
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 130-VFBGA
Mounting: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)(NAND), 1Gb (64M x 16)(LPDRAM)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 130-VFBGA (8x9)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29C2G24MAABAHAMD-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C2G24MAABAHAMD-5 IT
Memory IC and Storage Component 774-MT29C2G24MAABAHAMD-5 IT
IC FLASH RAM 2GBIT PAR 130VFBGA Product overview: MT29C2G24MAABAHAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAHA MD-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 2GBIT PAR 130VFBGA Product overview: MT29C2G24MAABAHAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAHAMD-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7637 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7637
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7637
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:130Pins; Access Time:22ns RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:130Pins; Access Time:22ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29C2G24MAABAHAMD-5 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C2G24MAABAHAMD-5 IT
Integrated Circuits (ICs) - Memory - Memory MT29C2G24MAABAHAMD-5 IT
IC FLASH RAM 2GBIT PAR 130VFBGA

IC FLASH RAM 2GBIT PAR 130VFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

Buy Now
IC FLASH RAM 2GBIT PAR 130VFBGA

IC FLASH RAM 2GBIT PAR 130VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 789886-MT29C2G24MAABAHAMD-5 IT 774-MT29C2G24MAABAHAMD-5 IT 80AH7637 MT29C2G24MAABAHAMD-5 IT MT29C2G24MAABAHAMD-5 IT MT29C2G24MAABAHAMD-5 IT
Product Name Memory - Flash - MT29C2G24MAABAHAMD-5 IT Memory IC and Storage Component Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile, Volatile; DRAM Chip Flash Flash; Non-Volatile, Volatile Flash; FLASH, RAM Flash; FLASH, RAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 1.95 V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V
Package Type BGA; Tray VFBGA BGA; 130-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122202VYC - 5962F2122202VYC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type CG-FP-68
View Details
Memory IC and Storage Component - 686-R5U242-CSP144P - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details