IC FLASH RAM 1GBIT PAR 130VFBGA Product overview: MT29C1G12MAAJYAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAAJYAM
IC FLASH RAM 1GBIT PAR 130VFBGA
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)
IC FLASH RAM 1GBIT PAR 130VFBGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C1G12MAAJYAMD-5 IT | MT29C1G12MAAJYAMD-5 IT | MT29C1G12MAAJYAMD-5 IT | MT29C1G12MAAJYAMD-5 IT |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM | Flash; FLASH, RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | BGA | BGA; 130-VFBGA |