Micron Technology, Inc. Memory IC and Storage Component MT28FW01GABA1LPC-0AAT

Description
IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28FW01GABA1LPC-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28FW01GABA1LPC -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28FW01GABA1LPC-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28FW01GABA1LPC -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT28FW01GABA1LPC-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28FW01GABA1LPC-0AAT
Memory IC and Storage Component 774-MT28FW01GABA1LPC-0AAT
IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28FW01GABA1LPC-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28FW01GABA1LPC -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28FW01GABA1LPC-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28FW01GABA1LPC-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-MT28FW01GABA1LPC-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 105ns 64-LBGA (11x13)

FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 105ns 64-LBGA (11x13)

Buy Now Datasheet
Memory - Flash - MT28FW01GABA1LPC-0AAT - 886072-MT28FW01GABA1LPC-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28FW01GABA1LPC-0AAT
886072-MT28FW01GABA1LPC-0AAT
Memory - Flash - MT28FW01GABA1LPC-0AAT 886072-MT28FW01GABA1LPC-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886072-MT28FW01GABA1 LPC-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 105 ns 64-LBGA (11x13) Package: 64-LBGA Package: Bulk Mounting: Surface Mount Family Name: MT28FW01 Categories: Integrated Circuits (ICs) Case / Package: 64-LBGA (11x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1104 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886072-MT28FW01GABA1LPC-0AAT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 105 ns 64-LBGA (11x13)
Package: 64-LBGA
Package: Bulk
Mounting: Surface Mount
Family Name: MT28FW01
Categories: Integrated Circuits (ICs)
Case / Package: 64-LBGA (11x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1104
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28FW01GABA1LPC-0AAT
Integrated Circuits (ICs) - Memory - Memory MT28FW01GABA1LPC-0AAT
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit Parallel 105 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 1Gbit Parallel 105 ns 64-LBGA (11x13)

Buy Now
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron - 80AH7617 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
80AH7617
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron 80AH7617
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Parallel NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Parallel NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 1Gbit, 105Deg C Micron - 82AJ0629 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C Micron
82AJ0629
Flash Memory, Aec-Q100, 1Gbit, 105Deg C Micron 82AJ0629
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT28FW01GABA1LPC-0AAT 557-MT28FW01GABA1LPC-0AAT-ND 886072-MT28FW01GABA1LPC-0AAT MT28FW01GABA1LPC-0AAT MT28FW01GABA1LPC-0AAT MT28FW01GABA1LPC-0AAT MT28FW01GABA1LPC-0AAT 80AH7617 82AJ0629
Product Name Memory IC and Storage Component Memory Memory - Flash - MT28FW01GABA1LPC-0AAT Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron Flash Memory, Aec-Q100, 1Gbit, 105Deg C Micron
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR Flash Flash
Access Time 105 ns 105 ns 105 ns 105 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-AM29F160DT-90EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Pins 48
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers