Micron Technology, Inc. Memory IC and Storage Component MT28F640J3BS-115 ET

Description
IC FLASH 64MBIT PARALLEL 64FBGA Product overview: MT28F640J3BS-115 ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3BS-115 ET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT PARALLEL 64FBGA Product overview: MT28F640J3BS-115 ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3BS-115 ET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT28F640J3BS-115 ET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28F640J3BS-115 ET
Memory IC and Storage Component 774-MT28F640J3BS-115 ET
IC FLASH 64MBIT PARALLEL 64FBGA Product overview: MT28F640J3BS-115 ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3BS-115 ET can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 64FBGA Product overview: MT28F640J3BS-115 ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3BS-115 ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1080772-MT28F640J3BS-115 ET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1080772-MT28F640J3BS-115 ET
Integrated Circuits (ICs) - Memory 1080772-MT28F640J3BS-115 ET
Win Source Part Number: 1080772-MT28F640J3BS -115 ET Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 115 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-FBGA Supplier Device Package: 64-FBGA (10x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): MT28F640J3BS-115 ETMT28F640J3BS-115ET ; MT28F640J3BS115 ET; MT28F640J3BS115ET; ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT28F640J3BS-115 ET-ND,MT28F640J3BS-1 15ET Base Product Number: MT28F640J3 Product Status: Obsolete

Win Source Part Number: 1080772-MT28F640J3BS-115 ET
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 115 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-FBGA
Supplier Device Package: 64-FBGA (10x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT28F640J3BS-115 ETMT28F640J3BS-115ET; MT28F640J3BS115 ET; MT28F640J3BS115ET;
ECCN: 3A991B1A
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT28F640J3BS-115 ET-ND,MT28F640J3BS-115ET
Base Product Number: MT28F640J3
Product Status: Obsolete

Buy Now Datasheet
Memory - MT28F640J3BS-115ET-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115ns 64-FBGA (10x13)

FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115ns 64-FBGA (10x13)

Buy Now Datasheet
Memory - MT28F640J3BS-115 ET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit Parallel 115 ns 64-FBGA (10x13)

FLASH Memory IC 64Mbit Parallel 115 ns 64-FBGA (10x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F640J3BS-115 ET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F640J3BS-115 ET
Integrated Circuits (ICs) - Memory - Memory MT28F640J3BS-115 ET
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT28F640J3BS-115 ET 1080772-MT28F640J3BS-115 ET MT28F640J3BS-115ET-ND MT28F640J3BS-115 ET MT28F640J3BS-115 ET MT28F640J3BS-115 ET
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 115 ns 115 ns 115 ns 115 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray 64-FBGA BGA; 64-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - S25FL127SABBHIT00-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
3 suppliers
Memory - S25FL164K0XMFI000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details