FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80ns 44-SOP
FLASH - NOR Memory IC 4Mbit Parallel 80 ns 44-SO
IC FLASH 4MBIT PARALLEL 44SOP
IC FLASH 4MBIT PARALLEL 44SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F400B3SG-8BTR-ND | MT28F400B3SG-8 B TR | MT28F400B3SG-8 B TR | MT28F400B3SG-8 B TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SOIC; "44-SOIC (0.496"", 12.60mm Width)" | SOIC; 44-SOIC (0.496\", 12.60mm Width) |