Win Source Part Number: 1027532-MT28F008B3VG
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 90 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 40-TSOP I
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT28F008B3VG-9 TMT28F008B3VG 9T; MT28F008B3VG-9T; MT28F008B3VG9T;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT28F008B3VG-9 T-ND,MT28F008B3VG-9T
Base Product Number: MT28F008B3
Product Status: Obsolete
RoHS Status: RoHS non-compliant
FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 90ns 40-TSOP I
IC FLASH 8MBIT PARALLEL 40TSOP I Product overview: MT28F008B3VG-9 T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F008B3VG-9 T can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT PARALLEL 40TSOP I
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 40-TSOP I
IC FLASH 8MBIT PARALLEL 40TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1027532-MT28F008B3VG-9 T | MT28F008B3VG-9T-ND | 774-MT28F008B3VG-9 T | MT28F008B3VG-9 T | MT28F008B3VG-9 T | MT28F008B3VG-9 T |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |