Micron Technology, Inc. Memory - Flash - MT28EW512ABA1LPC-0SIT MT28EW512ABA1LPC-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 845174-MT28EW512ABA1 LPC-0SIT Features: Memory IC 95 ns Package: Tray Family Name: MT28EW512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1104 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1783, -MT28EW512ABA1LPC-0S IT, 277075
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 845174-MT28EW512ABA1 LPC-0SIT Features: Memory IC 95 ns Package: Tray Family Name: MT28EW512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1104 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1783, -MT28EW512ABA1LPC-0S IT, 277075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT28EW512ABA1LPC-0SIT - 845174-MT28EW512ABA1LPC-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW512ABA1LPC-0SIT
845174-MT28EW512ABA1LPC-0SIT
Memory - Flash - MT28EW512ABA1LPC-0SIT 845174-MT28EW512ABA1LPC-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 845174-MT28EW512ABA1 LPC-0SIT Features: Memory IC 95 ns Package: Tray Family Name: MT28EW512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1104 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1783, -MT28EW512ABA1LPC-0S IT, 277075

Manufacturer: Micron Technology Inc.
Win Source Part Number: 845174-MT28EW512ABA1LPC-0SIT
Features: Memory IC 95 ns
Package: Tray
Family Name: MT28EW512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1104
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 557-1783, -MT28EW512ABA1LPC-0SIT, 277075

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW512ABA1LPC-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW512ABA1LPC-0SIT
Memory IC and Storage Component 774-MT28EW512ABA1LPC-0SIT
IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1LPC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1LPC -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1LPC-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1LPC-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1783-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)

Buy Now Datasheet
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 95 ns 64-LBGA (11x13)

Buy Now Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7614
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7614
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, Slc Nor, 512Mbit, Lbga-64 Micron - 82AJ0628 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Slc Nor, 512Mbit, Lbga-64 Micron
82AJ0628
Flash Memory, Slc Nor, 512Mbit, Lbga-64 Micron 82AJ0628
FLASH MEMORY, SLC NOR, 512MBIT, LBGA-64

FLASH MEMORY, SLC NOR, 512MBIT, LBGA-64

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT28EW512ABA1LPC-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW512ABA1LPC-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW512ABA1LPC-0SIT
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 845174-MT28EW512ABA1LPC-0SIT 774-MT28EW512ABA1LPC-0SIT 557-1783-ND MT28EW512ABA1LPC-0SIT 80AH7614 82AJ0628 MT28EW512ABA1LPC-0SIT MT28EW512ABA1LPC-0SIT MT28EW512ABA1LPC-0SIT
Product Name Memory - Flash - MT28EW512ABA1LPC-0SIT Memory IC and Storage Component Memory Memory Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, Slc Nor, 512Mbit, Lbga-64 Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Access Time 95 ns 95 ns 95 ns 95 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 8 to 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details