Micron Technology, Inc. Memory MT28EW512ABA1LPC-0AAT

Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-2025-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)

Buy Now Datasheet
IT infrastructure Memory - 1454027-MT28EW512ABA1LPC-0AAT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1454027-MT28EW512ABA1LPC-0AAT
IT infrastructure Memory 1454027-MT28EW512ABA1LPC-0AAT
Category: IT infrastructure Memory Win Source Part Number: 1454027-MT28EW512ABA 1LPC-0AAT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1454027-MT28EW512ABA1LPC-0AAT
Manufacturer: Micron Technology Inc.

Buy Now
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron - 80AH7613 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron
80AH7613
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron 80AH7613
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:-RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW512ABA1LPC-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW512ABA1LPC-0AAT
Integrated Circuits (ICs) - Memory - Memory MT28EW512ABA1LPC-0AAT
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site
FLASH - NOR Memory IC 512Mbit Parallel 105 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 105 ns 64-LBGA (11x13)

Buy Now
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-2025-ND 1454027-MT28EW512ABA1LPC-0AAT 80AH7613 MT28EW512ABA1LPC-0AAT MT28EW512ABA1LPC-0AAT MT28EW512ABA1LPC-0AAT
Product Name Memory IT infrastructure Memory Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA LBGA BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 4720BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers