IC FLASH 512MBIT PARALLEL 56TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP Product overview: MT28EW512ABA1LJS-0SI
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT28EW512ABA1LJS-0SITTRDKR-ND | 774-MT28EW512ABA1LJS-0SIT TR | MT28EW512ABA1LJS-0SIT TR | MT28EW512ABA1LJS-0SIT TR | MT28EW512ABA1LJS-0SIT TR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tape & Reel (TR) | 56-TFSOP (0.724\", 18.40mm Width) |