IC FLASH 512MBIT PARALLEL 56TSOP Product overview: MT28EW512ABA1LJS-0AA
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 56-TSOP (14x20)
Win Source Part Number: 1080758-MT28EW512ABA
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 576
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 105 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP (14x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT28EW512ABA1LJS-0AA
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT28EW512
Product Status: Obsolete
FLASH - NOR Memory IC 512Mbit Parallel 105 ns 56-TSOP
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:-RoHS Compliant: Yes
IC FLASH 512MBIT PARALLEL 56TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW512ABA1LJS-0AAT | MT28EW512ABA1LJS-0AAT-ND | 1080758-MT28EW512ABA1LJS-0AAT | MT28EW512ABA1LJS-0AAT | 80AH7611 | MT28EW512ABA1LJS-0AAT | MT28EW512ABA1LJS-0AAT |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash |
| Access Time | 105 ns | 105 ns | 105 ns | 105 ns | |||
| Cycle Time | 60 ns | 60 ns | 60 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |