FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)
IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1HPC-1SI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1037278-MT28EW512ABA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 64-LBGA (11x13)
IC FLASH 512MBIT PARALLEL 64LBGA
IC FLASH 512MBIT PARALLEL 64LBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1788-ND | 774-MT28EW512ABA1HPC-1SIT | 1037278-MT28EW512ABA1HPC-1SIT | MT28EW512ABA1HPC-1SIT | MT28EW512ABA1HPC-1SIT | MT28EW512ABA1HPC-1SIT |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MT28EW512ABA1HPC-1SIT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 64-LBGA | BGA; Tray | BGA; 64-LBGA (11x13) | BGA; 64-LBGA |