Micron Technology, Inc. Memory MT28EW01GABA1LPC-0SIT

Description
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 64-LBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 64-LBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28EW01GABA1LPC-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 64-LBGA (11x13)

FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 64-LBGA (11x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW01GABA1LPC-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW01GABA1LPC-0SIT
Memory IC and Storage Component 774-MT28EW01GABA1LPC-0SIT
IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28EW01GABA1LPC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW01GABA1LPC -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28EW01GABA1LPC-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW01GABA1LPC-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT28EW01GABA1LPC-0SIT - 808885-MT28EW01GABA1LPC-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW01GABA1LPC-0SIT
808885-MT28EW01GABA1LPC-0SIT
Memory - Flash - MT28EW01GABA1LPC-0SIT 808885-MT28EW01GABA1LPC-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 808885-MT28EW01GABA1 LPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8, 64M x 16) Access Time: 95ns Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 808885-MT28EW01GABA1LPC-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 95ns
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT28EW01GABA1LPC-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW01GABA1LPC-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW01GABA1LPC-0SIT
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7593 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7593
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7593
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit Parallel 95 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 1Gbit Parallel 95 ns 64-LBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28EW01GABA1LPC-0SIT-ND 774-MT28EW01GABA1LPC-0SIT 808885-MT28EW01GABA1LPC-0SIT MT28EW01GABA1LPC-0SIT MT28EW01GABA1LPC-0SIT 80AH7593 MT28EW01GABA1LPC-0SIT MT28EW01GABA1LPC-0SIT
Product Name Memory Memory IC and Storage Component Memory - Flash - MT28EW01GABA1LPC-0SIT Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-LBGA BGA; Tray 64-LBGA LBGA BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Access Time 95 ns 95 ns 95 ns 95 ns 95 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL127SABBHIS00 - 892868-S25FL127SABBHIS00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Quad Memory IC and Storage Component - 774-S25FL116K0XMFN043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers