Micron Technology, Inc. Memory MT28EW01GABA1HPC-0AAT

Description
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 64-LBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 64-LBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28EW01GABA1HPC-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 64-LBGA (11x13)

FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 64-LBGA (11x13)

Buy Now Datasheet
Memory - Flash - MT28EW01GABA1HPC-0AAT - 928226-MT28EW01GABA1HPC-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW01GABA1HPC-0AAT
928226-MT28EW01GABA1HPC-0AAT
Memory - Flash - MT28EW01GABA1HPC-0AAT 928226-MT28EW01GABA1HPC-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 928226-MT28EW01GABA1 HPC-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105 ns 64-LBGA (11x13) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LBGA (11x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1104 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928226-MT28EW01GABA1HPC-0AAT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105 ns 64-LBGA (11x13)
Package: Bulk
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LBGA (11x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1104
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW01GABA1HPC-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW01GABA1HPC-0AAT
Memory IC and Storage Component 774-MT28EW01GABA1HPC-0AAT
IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28EW01GABA1HPC-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW01GABA1HPC -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28EW01GABA1HPC-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW01GABA1HPC-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 1Gbit Parallel 105 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 1Gbit Parallel 105 ns 64-LBGA (11x13)

Buy Now
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT28EW01GABA1HPC-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW01GABA1HPC-0AAT
Integrated Circuits (ICs) - Memory - Memory MT28EW01GABA1HPC-0AAT
IC FLASH 1GBIT PARALLEL 64LBGA

IC FLASH 1GBIT PARALLEL 64LBGA

Supplier's Site
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron - 80AH7588 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
80AH7588
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron 80AH7588
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28EW01GABA1HPC-0AAT-ND 928226-MT28EW01GABA1HPC-0AAT 774-MT28EW01GABA1HPC-0AAT MT28EW01GABA1HPC-0AAT MT28EW01GABA1HPC-0AAT MT28EW01GABA1HPC-0AAT MT28EW01GABA1HPC-0AAT 80AH7588
Product Name Memory Memory - Flash - MT28EW01GABA1HPC-0AAT Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 64-LBGA BGA; 64-LBGA (11x13) BGA; Bulk BGA; 64-LBGA 64-LBGA LBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Access Time 105 ns 105 ns 105 ns 105 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details