IC FLASH 1GBIT PARALLEL 56TSOP Product overview: MT28EW01GABA1HJS-0AA
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 56-TSOP
FLASH - NOR Memory IC 1Gbit Parallel 105 ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW01GABA1HJS-0AAT TR | 557-MT28EW01GABA1HJS-0AATTRCT-ND | MT28EW01GABA1HJS-0AAT TR | MT28EW01GABA1HJS-0AAT TR | MT28EW01GABA1HJS-0AAT TR | MT28EW01GABA1HJS-0AAT TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Access Time | 105 ns | 105 ns | 105 ns | 105 ns | ||
| Cycle Time | 60 ns | 60 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |