FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2
IC FLASH 256MBIT SPI 16SOP2
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SOP2
IC FLASH 256MBIT SPI 16SOP2
FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25TL256HBA8ESF-0AAT-ND | MT25TL256HBA8ESF-0AAT | MT25TL256HBA8ESF-0AAT | MT25TL256HBA8ESF-0AAT | 80AH7581 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | WSOIC |