FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2
IC FLASH 256MBIT SPI 16SOP2
IC FLASH 256MBIT SPI 16SOP2
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SOP2
IC FLASH 256MBIT SPI 16SOP2
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU256ABA8ESF-0AATTR-ND | MT25QU256ABA8ESF-0AAT TR | MT25QU256ABA8ESF-0AAT TR | MT25QU256ABA8ESF-0AAT TR | MT25QU256ABA8ESF-0AAT TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |