Micron Technology, Inc. Memory MT25QU256ABA8E12-0AAT TR

Description
IC FLASH 256MBIT SPI 24TPBGA
Request a Quote
Description
IC FLASH 256MBIT SPI 24TPBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT25QU256ABA8E12-0AAT TR is a 256Mb Serial NOR Flash memory device from Quarktwin Technology Ltd. It operates at a voltage range of 1.7V to 2.0V and features a SPI-compatible serial bus interface. The device supports both single and double transfer rates, with a maximum clock frequency of 166 MHz in single transfer mode and 90 MHz in dual transfer mode. It offers dual and quad I/O commands, enabling data throughput of up to 90 MB/s. This memory device includes various erase capabilities, such as bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB), with erase performance rates of 400KB/sec for 64KB sectors and 80KB/sec for 4KB subsectors. Programming speed is rated at 2MB/sec. The device also supports execute-in-place (XIP) functionality and features PROGRAM/ERASE SUSPEND operations. Security features include both volatile and nonvolatile locking, password protection, and hardware write protection. The device is compliant with JESD47H standards, ensuring a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. It is available in various package options, including a 24-ball T-PBGA package, and operates within a temperature range of -40°C to +85°C, with options for higher temperature ratings. This product is suitable for applications requiring reliable and high-speed memory solutions.

Datasheet Summary
Powered by GS/AI

The MT25QU256ABA8E12-0AAT TR is a 256Mb Serial NOR Flash memory device from Quarktwin Technology Ltd. It operates at a voltage range of 1.7V to 2.0V and features a SPI-compatible serial bus interface. The device supports both single and double transfer rates, with a maximum clock frequency of 166 MHz in single transfer mode and 90 MHz in dual transfer mode. It offers dual and quad I/O commands, enabling data throughput of up to 90 MB/s. This memory device includes various erase capabilities, such as bulk erase, sector erase (64KB), and subsector erase (4KB and 32KB), with erase performance rates of 400KB/sec for 64KB sectors and 80KB/sec for 4KB subsectors. Programming speed is rated at 2MB/sec. The device also supports execute-in-place (XIP) functionality and features PROGRAM/ERASE SUSPEND operations. Security features include both volatile and nonvolatile locking, password protection, and hardware write protection. The device is compliant with JESD47H standards, ensuring a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. It is available in various package options, including a 24-ball T-PBGA package, and operates within a temperature range of -40°C to +85°C, with options for higher temperature ratings. This product is suitable for applications requiring reliable and high-speed memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QU256ABA8E12-0AATTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Buy Now Datasheet
Memory - 557-MT25QU256ABA8E12-0AATTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Buy Now Datasheet
Memory - 557-MT25QU256ABA8E12-0AATTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU256ABA8E12-0AAT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU256ABA8E12-0AAT TR
Memory IC and Storage Component 774-MT25QU256ABA8E12-0AAT TR
IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QU256ABA8E12-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA8E12 -0AAT TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QU256ABA8E12-0AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA8E12-0AAT TR can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU256ABA8E12-0AAT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU256ABA8E12-0AAT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU256ABA8E12-0AAT TR
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QU256ABA8E12-0AATTRDKR-ND 774-MT25QU256ABA8E12-0AAT TR MT25QU256ABA8E12-0AAT TR MT25QU256ABA8E12-0AAT TR MT25QU256ABA8E12-0AAT TR
Product Name Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 24-TBGA BGA; Tape & Reel (TR) BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 99326-01329 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S13PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers