Micron Technology, Inc. Memory - Flash - MT25QU256ABA1EW9-0SIT MT25QU256ABA1EW9-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 758571-MT25QU256ABA1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Categories: Integrated Circuits Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 758571-MT25QU256ABA1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Categories: Integrated Circuits Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QU256ABA1EW9-0SIT - 758571-MT25QU256ABA1EW9-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU256ABA1EW9-0SIT
758571-MT25QU256ABA1EW9-0SIT
Memory - Flash - MT25QU256ABA1EW9-0SIT 758571-MT25QU256ABA1EW9-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 758571-MT25QU256ABA1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Categories: Integrated Circuits Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758571-MT25QU256ABA1EW9-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-WPDFN (8x6) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,920
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU256ABA1EW9-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU256ABA1EW9-0SIT
Memory IC and Storage Component 774-MT25QU256ABA1EW9-0SIT
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QU256ABA1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA1EW9 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QU256ABA1EW9-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA1EW9-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QU256ABA1EW9-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7561 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7561
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7561
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU256ABA1EW9-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU256ABA1EW9-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU256ABA1EW9-0SIT
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 758571-MT25QU256ABA1EW9-0SIT 774-MT25QU256ABA1EW9-0SIT MT25QU256ABA1EW9-0SIT-ND 80AH7561 MT25QU256ABA1EW9-0SIT MT25QU256ABA1EW9-0SIT MT25QU256ABA1EW9-0SIT
Product Name Memory - Flash - MT25QU256ABA1EW9-0SIT Memory IC and Storage Component Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers