FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)
IC FLASH 256MBIT SPI 8WPDFN
IC FLASH 256MBIT SPI 8WPDFN
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QU256ABA1EW7-0SI
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)
IC FLASH 256MBIT SPI 8WPDFN
IC FLASH 256MBIT SPI 8WPDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT25QU256ABA1EW7-0SITTR-ND | 774-MT25QU256ABA1EW7-0SIT TR | MT25QU256ABA1EW7-0SIT TR | MT25QU256ABA1EW7-0SIT TR | MT25QU256ABA1EW7-0SIT TR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | 8-WDFN Exposed Pad |