Micron Technology, Inc. Dual Quad 1.8V Memory IC and Storage Component MT25QU128ABA8E54-0SIT

Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 6ns 15-Pin XFWLBGA Tray Product overview: MT25QU128ABA8E54-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E54 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 6ns 15-Pin XFWLBGA Tray Product overview: MT25QU128ABA8E54-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E54 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 1.8V Memory IC and Storage Component - 774-MT25QU128ABA8E54-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 1.8V Memory IC and Storage Component
774-MT25QU128ABA8E54-0SIT
Dual Quad 1.8V Memory IC and Storage Component 774-MT25QU128ABA8E54-0SIT
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 6ns 15-Pin XFWLBGA Tray Product overview: MT25QU128ABA8E54-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E54 -0SIT can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 6ns 15-Pin XFWLBGA Tray Product overview: MT25QU128ABA8E54-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E54-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT25QU128ABA8E54-0SIT - 980582-MT25QU128ABA8E54-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU128ABA8E54-0SIT
980582-MT25QU128ABA8E54-0SIT
Memory - Flash - MT25QU128ABA8E54-0SIT 980582-MT25QU128ABA8E54-0SIT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980582-MT25QU128ABA8 E54-0SIT Density: 128 Mb Categories: Flash Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980582-MT25QU128ABA8E54-0SIT
Density: 128 Mb
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V

Buy Now
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7554 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7554
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7554
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:15Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:15Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU128ABA8E54-0SIT 980582-MT25QU128ABA8E54-0SIT 80AH7554
Product Name Dual Quad 1.8V Memory IC and Storage Component Memory - Flash - MT25QU128ABA8E54-0SIT Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash; NOR Flash Flash
Access Time 6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F)
Density 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA35SOG1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details