Micron Technology, Inc. Memory MT25QU128ABA8E54-0SIT TR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1989-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA

Buy Now Datasheet
Memory - 557-1989-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA

Buy Now Datasheet
Memory - 557-1989-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 15-XFWLBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU128ABA8E54-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU128ABA8E54-0SIT TR
Memory IC and Storage Component 774-MT25QU128ABA8E54-0SIT TR
IC FLASH 128MBIT SPI 15XFWLBGA Product overview: MT25QU128ABA8E54-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E54 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 15XFWLBGA Product overview: MT25QU128ABA8E54-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E54-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QU128ABA8E54-0SIT TR - 886066-MT25QU128ABA8E54-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU128ABA8E54-0SIT TR
886066-MT25QU128ABA8E54-0SIT TR
Memory - Flash - MT25QU128ABA8E54-0SIT TR 886066-MT25QU128ABA8E54-0SIT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886066-MT25QU128ABA8 E54-0SIT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 15-XFWLBGA Package: 15-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MT25QU128 Categories: Integrated Circuits (ICs) Case / Package: 15-XFWLBGA ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071 Other Part Number: 557-1989-1, 557-1989-2, 557-1989-6, MT25QU128ABA8E54-0SI TTR-ND, MT25QU128ABA8E54-0SI TTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886066-MT25QU128ABA8E54-0SIT TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 15-XFWLBGA
Package: 15-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MT25QU128
Categories: Integrated Circuits (ICs)
Case / Package: 15-XFWLBGA
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071
Other Part Number: 557-1989-1, 557-1989-2, 557-1989-6, MT25QU128ABA8E54-0SITTR-ND, MT25QU128ABA8E54-0SITTR

Buy Now Datasheet
IC FLASH 128MBIT SPI 15XFWLBGA

IC FLASH 128MBIT SPI 15XFWLBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 15-XFWLBGA

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 15-XFWLBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA8E54-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA8E54-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA8E54-0SIT TR
IC FLASH 128MBIT SPI 15XFWLBGA

IC FLASH 128MBIT SPI 15XFWLBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1989-6-ND 774-MT25QU128ABA8E54-0SIT TR 886066-MT25QU128ABA8E54-0SIT TR MT25QU128ABA8E54-0SIT TR MT25QU128ABA8E54-0SIT TR MT25QU128ABA8E54-0SIT TR
Product Name Memory Memory IC and Storage Component Memory - Flash - MT25QU128ABA8E54-0SIT TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 15-XFBGA, WLCSP BGA; CSP; Tape & Reel (TR) BGA; 15-XFWLBGA BGA; 15-XFBGA, WLCSP
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 15-XFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 448-S25FL064LABBHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
7 suppliers
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details