Micron Technology, Inc. Memory - Flash - MT25QU128ABA8E12-1SIT MT25QU128ABA8E12-1SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886065-MT25QU128ABA8 E12-1SIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2832-MT25QU128ABA8E1 2-1SIT, 283254, -MT25QU128ABA8E12-1S IT
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886065-MT25QU128ABA8 E12-1SIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2832-MT25QU128ABA8E1 2-1SIT, 283254, -MT25QU128ABA8E12-1S IT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QU128ABA8E12-1SIT - 886065-MT25QU128ABA8E12-1SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU128ABA8E12-1SIT
886065-MT25QU128ABA8E12-1SIT
Memory - Flash - MT25QU128ABA8E12-1SIT 886065-MT25QU128ABA8E12-1SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886065-MT25QU128ABA8 E12-1SIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2832-MT25QU128ABA8E1 2-1SIT, 283254, -MT25QU128ABA8E12-1S IT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886065-MT25QU128ABA8E12-1SIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Package: Tray
Package: 24-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2832-MT25QU128ABA8E12-1SIT, 283254, -MT25QU128ABA8E12-1SIT

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU128ABA8E12-1SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU128ABA8E12-1SIT
Memory IC and Storage Component 774-MT25QU128ABA8E12-1SIT
IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QU128ABA8E12-1SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E12 -1SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QU128ABA8E12-1SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E12-1SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QU128ABA8E12-1SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA8E12-1SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA8E12-1SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA8E12-1SIT
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7553 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7553
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7553
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886065-MT25QU128ABA8E12-1SIT 774-MT25QU128ABA8E12-1SIT MT25QU128ABA8E12-1SIT-ND MT25QU128ABA8E12-1SIT MT25QU128ABA8E12-1SIT 80AH7553 MT25QU128ABA8E12-1SIT
Product Name Memory - Flash - MT25QU128ABA8E12-1SIT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-T-PBGA (6x8) BGA; Tray 24-TBGA BGA; 24-TBGA TBGA 24-TBGA
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - S25FL164K0XBHV020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - 2144425 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers