Manufacturer: Micron Technology Inc.
Win Source Part Number: 886063-MT25QU128ABA1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 8-WPDFN (6x5)(MLP8)
Package: Bulk
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-WPDFN (6x5)(MLP8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2940
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-MSI
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)
IC FLASH 128MBIT SPI 8WPDFN
IC FLASH 128MBIT SPI 8WPDFN
IC FLASH 128MBIT SPI 8WPDFN
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886063-MT25QU128ABA1EW7-MSIT | 774-MT25QU128ABA1EW7-MSIT | MT25QU128ABA1EW7-MSIT | MT25QU128ABA1EW7-MSIT | MT25QU128ABA1EW7-MSIT | MT25QU128ABA1EW7-MSIT | 80AH7546 |
| Product Name | Memory - Flash - MT25QU128ABA1EW7-MSIT | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WPDFN (6x5)(MLP8) | Bulk | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | WPDFN-EP | ||
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns |