Micron Technology, Inc. Memory IC and Storage Component MT25QU128ABA1EW7-0SIT

Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU128ABA1EW7-0SIT
Memory IC and Storage Component 774-MT25QU128ABA1EW7-0SIT
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1795-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Memory - Flash - MT25QU128ABA1EW7-0SIT - 803302-MT25QU128ABA1EW7-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU128ABA1EW7-0SIT
803302-MT25QU128ABA1EW7-0SIT
Memory - Flash - MT25QU128ABA1EW7-0SIT 803302-MT25QU128ABA1EW7-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 803302-MT25QU128ABA1 EW7-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-WPDFN (6x5)(MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 803302-MT25QU128ABA1EW7-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-WPDFN (6x5)(MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA1EW7-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA1EW7-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA1EW7-0SIT
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7547 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7547
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7547
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU128ABA1EW7-0SIT 557-1795-ND 803302-MT25QU128ABA1EW7-0SIT MT25QU128ABA1EW7-0SIT MT25QU128ABA1EW7-0SIT MT25QU128ABA1EW7-0SIT 80AH7547
Product Name Memory IC and Storage Component Memory Memory - Flash - MT25QU128ABA1EW7-0SIT Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 4 bits
Package Type Tray 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad WPDFN-EP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - S25FL116K0XWEI009 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
2 suppliers
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers