IC FLASH 512MBIT SPI 133MHZ 16SO Product overview: MT25QL512ABB8ESF-0AA
Win Source Part Number: 1371520-MT25QL512ABB
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: MT25QL512
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 512Mbit
Memory Organization: 64M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SO
IC FLASH 512MBIT SPI 133MHZ 16SO
IC FLASH 512MBIT SPI 133MHZ 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QL512ABB8ESF-0AAT TR | 1371520-MT25QL512ABB8ESF-0AAT TR | 557-1824-2-ND | MT25QL512ABB8ESF-0AAT TR | MT25QL512ABB8ESF-0AAT TR | MT25QL512ABB8ESF-0AAT TR |
| Product Name | 133MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 6 ns | |||||
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 ns | 8.00E6 to 2.80E6 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |