Micron Technology, Inc. Memory MT25QL256ABA8ESF-0AAT

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL256ABA8ESF-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
Memory - Flash - MT25QL256ABA8ESF-0AAT - 847767-MT25QL256ABA8ESF-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL256ABA8ESF-0AAT
847767-MT25QL256ABA8ESF-0AAT
Memory - Flash - MT25QL256ABA8ESF-0AAT 847767-MT25QL256ABA8ESF-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 847767-MT25QL256ABA8 ESF-0AAT Series: Automotive, AEC-Q100 Features: Memory IC 133 MHz Package: Tube Family Name: MT25QL256 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 847767-MT25QL256ABA8ESF-0AAT
Series: Automotive, AEC-Q100
Features: Memory IC 133 MHz
Package: Tube
Family Name: MT25QL256
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL256ABA8ESF-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL256ABA8ESF-0AAT
Memory IC and Storage Component 774-MT25QL256ABA8ESF-0AAT
IC FLASH 256MBIT SPI 16SOP2 Product overview: MT25QL256ABA8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 16SOP2 Product overview: MT25QL256ABA8ESF-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SOP2

Buy Now Datasheet
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron - 80AH7522 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron
80AH7522
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron 80AH7522
FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron - 51AK1315 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron
51AK1315
Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron 51AK1315
FLASH MEMORY, 256MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 256MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA8ESF-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA8ESF-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8ESF-0AAT
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL256ABA8ESF-0AAT-ND 847767-MT25QL256ABA8ESF-0AAT 774-MT25QL256ABA8ESF-0AAT MT25QL256ABA8ESF-0AAT MT25QL256ABA8ESF-0AAT MT25QL256ABA8ESF-0AAT 80AH7522 51AK1315 MT25QL256ABA8ESF-0AAT
Product Name Memory Memory - Flash - MT25QL256ABA8ESF-0AAT Memory IC and Storage Component Memory Memory Memory Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron Flash Memory, 256Mbit, -40 To 105Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tube SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width) WSOIC
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - MC28F008-10 - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
4 suppliers