Micron Technology, Inc. Memory MT25QL256ABA8E12-1SIT

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1784-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - MT25QL256ABA8E12-1SIT - 800466-MT25QL256ABA8E12-1SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL256ABA8E12-1SIT
800466-MT25QL256ABA8E12-1SIT
Memory - Flash - MT25QL256ABA8E12-1SIT 800466-MT25QL256ABA8E12-1SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 800466-MT25QL256ABA8 E12-1SIT Cell Type: NOR Family Name: MT25QL256ABA Manufacturer Homepage: www.micron.com Reference case: TBGA24 Alternative Parts (Cross-Reference): S25FL256SDPBHVC10; S25FL256SAGBHNC00; Introduction Date: Jun 1, 2014 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Address Bus Width (bit): 25 Minimum Operating Supply Voltage (V): 2.7V Page Size: 256byte Density (bit): 256M

Manufacturer: Micron Technology Inc.
Win Source Part Number: 800466-MT25QL256ABA8E12-1SIT
Cell Type: NOR
Family Name: MT25QL256ABA
Manufacturer Homepage: www.micron.com
Reference case: TBGA24
Alternative Parts (Cross-Reference): S25FL256SDPBHVC10; S25FL256SAGBHNC00;
Introduction Date: Jun 1, 2014
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Address Bus Width (bit): 25
Minimum Operating Supply Voltage (V): 2.7V
Page Size: 256byte
Density (bit): 256M

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL256ABA8E12-1SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL256ABA8E12-1SIT
Memory IC and Storage Component 774-MT25QL256ABA8E12-1SIT
IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-1SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12 -1SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-1SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12-1SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 83AH2709 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
83AH2709
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 83AH2709
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA8E12-1SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA8E12-1SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8E12-1SIT
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1784-ND 800466-MT25QL256ABA8E12-1SIT 774-MT25QL256ABA8E12-1SIT 83AH2709 MT25QL256ABA8E12-1SIT MT25QL256ABA8E12-1SIT MT25QL256ABA8E12-1SIT MT25QL256ABA8E12-1SIT
Product Name Memory Memory - Flash - MT25QL256ABA8E12-1SIT Memory IC and Storage Component Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 24-TBGA BGA; Tray TBGA BGA; 24-TBGA 24-TBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers