Micron Technology, Inc. Flash Memory MT25QL256ABA1EW9-0SIT

Description
Micron MT25QL256ABA1EW9-0SI T
Request a Quote Datasheet
Description
Micron MT25QL256ABA1EW9-0SI T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Flash Memory
696920
Flash Memory 696920
Micron MT25QL256ABA1EW9-0SI T

Micron MT25QL256ABA1EW9-0SIT

Supplier's Site
Memory - Flash - MT25QL256ABA1EW9-0SIT - 758355-MT25QL256ABA1EW9-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL256ABA1EW9-0SIT
758355-MT25QL256ABA1EW9-0SIT
Memory - Flash - MT25QL256ABA1EW9-0SIT 758355-MT25QL256ABA1EW9-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 758355-MT25QL256ABA1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Family Name: MT25QL256ABA Categories: Integrated Circuits Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): MT25QL256ABA8E14-1SI T; MT25QL256ABA8ESF-MSI T; MT25QL256ABA8E12-1SI T; Introduction Date: June 01, 2014 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758355-MT25QL256ABA1EW9-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Family Name: MT25QL256ABA
Categories: Integrated Circuits
Supplier Device Package: 8-WPDFN (8x6) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): MT25QL256ABA8E14-1SIT; MT25QL256ABA8ESF-MSIT; MT25QL256ABA8E12-1SIT;
Introduction Date: June 01, 2014
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,920
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT25QL256ABA1EW9-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL256ABA1EW9-0SIT
Memory IC and Storage Component 774-MT25QL256ABA1EW9-0SIT
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QL256ABA1EW9-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA1EW9-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QL256ABA1EW9-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA1EW9-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA1EW9-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA1EW9-0SIT
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 83AH2708 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
83AH2708
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 83AH2708
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron - 32AJ7517 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron
32AJ7517
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron 32AJ7517
FLASH MEMORY, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 696920 758355-MT25QL256ABA1EW9-0SIT 774-MT25QL256ABA1EW9-0SIT MT25QL256ABA1EW9-0SIT-ND MT25QL256ABA1EW9-0SIT MT25QL256ABA1EW9-0SIT 83AH2708 32AJ7517 MT25QL256ABA1EW9-0SIT MT25QL256ABA1EW9-0SIT
Product Name Flash Memory Memory - Flash - MT25QL256ABA1EW9-0SIT Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash Flash Flash; Flash Flash; FLASH - NOR
Density 2048000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type WDFN Tray 8-WDFN Exposed Pad 8-WDFN Exposed Pad WPDFN-EP 8-WDFN Exposed Pad
Pins 8 8 8
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - S25FL132K0XBHI030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details