Micron Technology, Inc. Memory MT25QL128ABB8ESF-CSIT

Description
IC FLASH 128MBIT SPI/QUAD 16SOP2
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI/QUAD 16SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QL128ABB8ESF-CSIT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI/QUAD 16SOP2

IC FLASH 128MBIT SPI/QUAD 16SOP2

Buy Now Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 82AH0397 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
82AH0397
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 82AH0397
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABB8ESF-CSIT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABB8ESF-CSIT
IC FLASH 128MBIT SPI/QUAD 16SOP2

IC FLASH 128MBIT SPI/QUAD 16SOP2

Supplier's Site
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QL128ABB8ESF-CSIT-ND 82AH0397 MT25QL128ABB8ESF-CSIT MT25QL128ABB8ESF-CSIT
Product Name Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" WSOIC 16-SOP2 SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details