Micron Technology, Inc. Memory MT25QL128ABB8E12-CAUT

Description
IC FLASH 128MBIT SPI 24TPBGA
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 24TPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QL128ABB8E12-CAUT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL128ABB8E12-CAUT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABB8E12-CAUT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABB8E12-CAUT
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site
Flash Memory, 128Mbit, -40 To 125Deg C; Flash Memory Type Micron - 82AH0398 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 125Deg C; Flash Memory Type Micron
82AH0398
Flash Memory, 128Mbit, -40 To 125Deg C; Flash Memory Type Micron 82AH0398
FLASH MEMORY, 128MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QL128ABB8E12-CAUT-ND MT25QL128ABB8E12-CAUT 82AH0398 MT25QL128ABB8E12-CAUT
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 128Mbit, -40 To 125Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 24-TBGA BGA; 24-T-PBGA (6x8) TBGA BGA; 24-TBGA
Supply Voltage 2.7V ~ 3.6V -40degC ~ 125degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers