IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QL128ABB8E12-0AU
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)
IC FLASH 128MBIT SPI 24TPBGA
IC FLASH 128MBIT SPI 24TPBGA
FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes
FLASH MEMORY, 128MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
IC FLASH 128MBIT SPI 24TPBGA
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QL128ABB8E12-0AUT | MT25QL128ABB8E12-0AUT-ND | MT25QL128ABB8E12-0AUT | MT25QL128ABB8E12-0AUT | 80AH7518 | 51AK3631 | MT25QL128ABB8E12-0AUT | MT25QL128ABB8E12-0AUT |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron | Flash Memory, 128Mbit, -40 To 125Deg C Rohs Compliant Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NOR | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 6 ns | |||||||
| Cycle Time | 8.00E6 to 2.80E6 ns | |||||||
| Endurance | 100000 Write/Erase Cycles | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |