Micron Technology, Inc. Memory IC and Storage Component MT25QL128ABB1EW7-CAUT

Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABB1EW7-CAU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABB1EW7 -CAUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABB1EW7-CAU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABB1EW7 -CAUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL128ABB1EW7-CAUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL128ABB1EW7-CAUT
Memory IC and Storage Component 774-MT25QL128ABB1EW7-CAUT
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABB1EW7-CAU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABB1EW7 -CAUT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QL128ABB1EW7-CAUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABB1EW7-CAUT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron - 80AH7515 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron
80AH7515
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron 80AH7515
FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABB1EW7-CAUT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABB1EW7-CAUT
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL128ABB1EW7-CAUT 80AH7515 MT25QL128ABB1EW7-CAUT MT25QL128ABB1EW7-CAUT MT25QL128ABB1EW7-CAUT
Product Name Memory IC and Storage Component Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Box WPDFN-EP 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S181PC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 448-S25FL116K0XNFA010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers