Micron Technology, Inc. Memory MT25QL128ABB1ESE-0AUT

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 5ns 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 5ns 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QL128ABB1ESE-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 5ns 8-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 5ns 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254222-MT25QL128ABB1ESE-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254222-MT25QL128ABB1ESE-0AUT
Integrated Circuits (ICs) - Memory 1254222-MT25QL128ABB1ESE-0AUT
Win Source Part Number: 1254222-MT25QL128ABB 1ESE-0AUT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 5 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 1.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-MT25QL128ABB1ESE -0AUT,-MT25QL128ABB1 ESE-0AUT,557-MT25QL1 28ABB1ESE-0AUTCT,557 -MT25QL128ABB1ESE-0A UTTR,557-MT25QL128AB B1ESE-0AUTDKR,557-MT 25QL128ABB1ESE-0AUT Base Product Number: MT25QL128

Win Source Part Number: 1254222-MT25QL128ABB1ESE-0AUT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 5 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 1.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-MT25QL128ABB1ESE-0AUT,-MT25QL128ABB1ESE-0AUT,557-MT25QL128ABB1ESE-0AUTCT,557-MT25QL128ABB1ESE-0AUTTR,557-MT25QL128ABB1ESE-0AUTDKR,557-MT25QL128ABB1ESE-0AUT
Base Product Number: MT25QL128

Buy Now
133MHZ Memory IC and Storage Component - 774-MT25QL128ABB1ESE-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL128ABB1ESE-0AUT
133MHZ Memory IC and Storage Component 774-MT25QL128ABB1ESE-0AUT
IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QL128ABB1ESE-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABB1ESE -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QL128ABB1ESE-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL128ABB1ESE-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site
ICSRLFL 128M 3V 8SOIC AUTO UT

ICSRLFL 128M 3V 8SOIC AUTO UT

Supplier's Site
ICSRLFL 128M 3V 8SOIC AUTO UT

ICSRLFL 128M 3V 8SOIC AUTO UT

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL128ABB1ESE-0AUT
Integrated Circuits (ICs) - Memory - Memory MT25QL128ABB1ESE-0AUT
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 5 ns 8-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 5 ns 8-SO

Buy Now
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron - 80AH7514 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron
80AH7514
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron 80AH7514
FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QL128ABB1ESE-0AUT-ND 1254222-MT25QL128ABB1ESE-0AUT 774-MT25QL128ABB1ESE-0AUT MT25QL128ABB1ESE-0AUT MT25QL128ABB1ESE-0AUT MT25QL128ABB1ESE-0AUT MT25QL128ABB1ESE-0AUT 80AH7514
Product Name Memory Integrated Circuits (ICs) - Memory 133MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Tray SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) WSOIC
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F020HI12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 2000 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers